Capital Lighting, Inc. Z3338 Foyer/Hall Lanterns-Glass w/Frame 455801

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.88 Height: 38.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Pendant UPC: 8322533381 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.88 Height: 38.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Pendant UPC: 8322533381 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z3338 Foyer/Hall Lanterns-Glass w/Frame - 455801 - Capital Lighting, Inc.
Columbus, OH, USA
Z3338 Foyer/Hall Lanterns-Glass w/Frame
455801
Z3338 Foyer/Hall Lanterns-Glass w/Frame 455801
PRODUCT DETAILS / SPECS Width/Dia: 18.88 Height: 38.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Pendant UPC: 8322533381 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.88
Height: 38.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Pendant
UPC: 8322533381
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455801
Product Name Z3338 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details