Capital Lighting, Inc. 211RE Lamps-Table Lamps 455794

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
211RE Lamps-Table Lamps - 455794 - Capital Lighting, Inc.
Columbus, OH, USA
211RE Lamps-Table Lamps
455794
211RE Lamps-Table Lamps 455794
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pumpkin Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455794
Product Name 211RE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details