Capital Lighting, Inc. 213BL Lamps-Table Lamps 455774

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Artichoke Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Artichoke Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
213BL Lamps-Table Lamps - 455774 - Capital Lighting, Inc.
Columbus, OH, USA
213BL Lamps-Table Lamps
455774
213BL Lamps-Table Lamps 455774
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Artichoke Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Artichoke Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455774
Product Name 213BL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details