Capital Lighting, Inc. 2170 Lamps-Table Lamps 455766

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Wrought Iron Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Wrought Iron Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2170 Lamps-Table Lamps - 455766 - Capital Lighting, Inc.
Columbus, OH, USA
2170 Lamps-Table Lamps
455766
2170 Lamps-Table Lamps 455766
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Wrought Iron Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Wrought Iron
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455766
Product Name 2170 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details