Capital Lighting, Inc. 2145 Lamps-Pharmacy-Floor 455749

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 39.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 39.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
2145 Lamps-Pharmacy-Floor - 455749 - Capital Lighting, Inc.
Columbus, OH, USA
2145 Lamps-Pharmacy-Floor
455749
2145 Lamps-Pharmacy-Floor 455749
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 39.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 39.50
Extension: 28
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455749
Product Name 2145 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details