Capital Lighting, Inc. 215 Lamps-Table Lamps 455743

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
215 Lamps-Table Lamps - 455743 - Capital Lighting, Inc.
Columbus, OH, USA
215 Lamps-Table Lamps
455743
215 Lamps-Table Lamps 455743
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Celadon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455743
Product Name 215 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details