Capital Lighting, Inc. 2150 Lamps-Swing Arm-Wall 455741

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 21.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 21.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
2150 Lamps-Swing Arm-Wall - 455741 - Capital Lighting, Inc.
Columbus, OH, USA
2150 Lamps-Swing Arm-Wall
455741
2150 Lamps-Swing Arm-Wall 455741
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 21.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Extension: 21.5
Bulb
Qty: 1
Wattage: 100
Finish: Dark Natural Brass
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455741
Product Name 2150 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details