Capital Lighting, Inc. 242X Lamps-Table Lamps 455732

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
242X Lamps-Table Lamps - 455732 - Capital Lighting, Inc.
Columbus, OH, USA
242X Lamps-Table Lamps
455732
242X Lamps-Table Lamps 455732
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pumpkin Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455732
Product Name 242X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details