Capital Lighting, Inc. 265X Lamps-Table Lamps 455727

Description
PRODUCT DETAILS / SPECS Height: 24.37 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.37 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
265X Lamps-Table Lamps - 455727 - Capital Lighting, Inc.
Columbus, OH, USA
265X Lamps-Table Lamps
455727
265X Lamps-Table Lamps 455727
PRODUCT DETAILS / SPECS Height: 24.37 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.37
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oxblood Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455727
Product Name 265X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details