Capital Lighting, Inc. 255X Lamps-Table Lamps 455709

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
255X Lamps-Table Lamps - 455709 - Capital Lighting, Inc.
Columbus, OH, USA
255X Lamps-Table Lamps
455709
255X Lamps-Table Lamps 455709
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Cinnamon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455709
Product Name 255X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details