Capital Lighting, Inc. 2609X Lamps-Table Lamps 455701

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2609X Lamps-Table Lamps - 455701 - Capital Lighting, Inc.
Columbus, OH, USA
2609X Lamps-Table Lamps
455701
2609X Lamps-Table Lamps 455701
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455701
Product Name 2609X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details