Capital Lighting, Inc. 260X Lamps-Table Lamps 455700

Description
PRODUCT DETAILS / SPECS Height: 24.37 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chocolate Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.37 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chocolate Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
260X Lamps-Table Lamps - 455700 - Capital Lighting, Inc.
Columbus, OH, USA
260X Lamps-Table Lamps
455700
260X Lamps-Table Lamps 455700
PRODUCT DETAILS / SPECS Height: 24.37 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chocolate Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.37
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chocolate Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455700
Product Name 260X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details