Capital Lighting, Inc. 649 Lamps-Table Lamps 455687

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
649 Lamps-Table Lamps - 455687 - Capital Lighting, Inc.
Columbus, OH, USA
649 Lamps-Table Lamps
455687
649 Lamps-Table Lamps 455687
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 26.75
Extension: 9.5
Bulb
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455687
Product Name 649 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details