Capital Lighting, Inc. 435 Lamps-Table Lamps 455606

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mercury Glass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mercury Glass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
435 Lamps-Table Lamps - 455606 - Capital Lighting, Inc.
Columbus, OH, USA
435 Lamps-Table Lamps
455606
435 Lamps-Table Lamps 455606
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mercury Glass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mercury Glass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455606
Product Name 435 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details