Capital Lighting, Inc. S653 Pendants-Drum Shade 455593

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Pendant UPC: 8322901609 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Pendant UPC: 8322901609 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S653 Pendants-Drum Shade - 455593 - Capital Lighting, Inc.
Columbus, OH, USA
S653 Pendants-Drum Shade
455593
S653 Pendants-Drum Shade 455593
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Pendant UPC: 8322901609 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Pendant
UPC: 8322901609
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455593
Product Name S653 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details