Capital Lighting, Inc. S654 Mid. Chandeliers-Glass Up 455591

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: G16.5 Wattage: 30 Finish: Polished Nickel Product Name: Chandelier UPC: 8322413119 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: G16.5 Wattage: 30 Finish: Polished Nickel Product Name: Chandelier UPC: 8322413119 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S654 Mid. Chandeliers-Glass Up - 455591 - Capital Lighting, Inc.
Columbus, OH, USA
S654 Mid. Chandeliers-Glass Up
455591
S654 Mid. Chandeliers-Glass Up 455591
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: G16.5 Wattage: 30 Finish: Polished Nickel Product Name: Chandelier UPC: 8322413119 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 22.00
Bulb
Type: G16.5
Wattage: 30
Finish: Polished Nickel
Product Name: Chandelier
UPC: 8322413119
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455591
Product Name S654 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details