Capital Lighting, Inc. Z1505 DBZ Lamps-Pharmacy-Floor 455589

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 8322715053 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 8322715053 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1505 DBZ Lamps-Pharmacy-Floor - 455589 - Capital Lighting, Inc.
Columbus, OH, USA
Z1505 DBZ Lamps-Pharmacy-Floor
455589
Z1505 DBZ Lamps-Pharmacy-Floor 455589
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 8322715053 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 12
Product Name: One Light Floor Lamp
UPC: 8322715053
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455589
Product Name Z1505 DBZ Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details