Capital Lighting, Inc. S664 Flush Mounts-Bowl Style 455571

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322725526 Category: Flushmount Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322725526 Category: Flushmount Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S664 Flush Mounts-Bowl Style - 455571 - Capital Lighting, Inc.
Columbus, OH, USA
S664 Flush Mounts-Bowl Style
455571
S664 Flush Mounts-Bowl Style 455571
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322725526 Category: Flushmount Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Nickel
Product Name: Three Light Flushmount
UPC: 8322725526
Category: Flushmount
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455571
Product Name S664 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details