Capital Lighting, Inc. S667 Sconces-Single Glass 455570

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Extension: 10 Bulb Type: Medium Wattage: 60 Finish: Polished Nickel Product Name: Wall Sconce UPC: 8322813629 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Extension: 10 Bulb Type: Medium Wattage: 60 Finish: Polished Nickel Product Name: Wall Sconce UPC: 8322813629 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S667 Sconces-Single Glass - 455570 - Capital Lighting, Inc.
Columbus, OH, USA
S667 Sconces-Single Glass
455570
S667 Sconces-Single Glass 455570
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Extension: 10 Bulb Type: Medium Wattage: 60 Finish: Polished Nickel Product Name: Wall Sconce UPC: 8322813629 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.25
Extension: 10
Bulb
Type: Medium
Wattage: 60
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 8322813629
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455570
Product Name S667 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details