Capital Lighting, Inc. W2072 Lamps-Table Lamps 455565

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Stardust White Weight: 8 Product Name: Two Light Table Lamp UPC: 8322705108 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Stardust White Weight: 8 Product Name: Two Light Table Lamp UPC: 8322705108 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
W2072 Lamps-Table Lamps - 455565 - Capital Lighting, Inc.
Columbus, OH, USA
W2072 Lamps-Table Lamps
455565
W2072 Lamps-Table Lamps 455565
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Stardust White Weight: 8 Product Name: Two Light Table Lamp UPC: 8322705108 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Stardust White
Weight: 8
Product Name: Two Light Table Lamp
UPC: 8322705108
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455565
Product Name W2072 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details