Capital Lighting, Inc. W2070 Lamps-Table Lamps 455560

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stardust White Weight: 7 Product Name: One Light Table Lamp UPC: 8322816415 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stardust White Weight: 7 Product Name: One Light Table Lamp UPC: 8322816415 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
W2070 Lamps-Table Lamps - 455560 - Capital Lighting, Inc.
Columbus, OH, USA
W2070 Lamps-Table Lamps
455560
W2070 Lamps-Table Lamps 455560
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stardust White Weight: 7 Product Name: One Light Table Lamp UPC: 8322816415 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stardust White
Weight: 7
Product Name: One Light Table Lamp
UPC: 8322816415
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455560
Product Name W2070 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details