Capital Lighting, Inc. W692 Lamps-Floor Lamps 455533

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 45.00 Extension: 39 Bulb Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Floor Lamp UPC: 8322269204 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 45.00 Extension: 39 Bulb Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Floor Lamp UPC: 8322269204 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W692 Lamps-Floor Lamps - 455533 - Capital Lighting, Inc.
Columbus, OH, USA
W692 Lamps-Floor Lamps
455533
W692 Lamps-Floor Lamps 455533
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 45.00 Extension: 39 Bulb Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Floor Lamp UPC: 8322269204 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 45.00
Extension: 39
Bulb
Qty: 1
Wattage: 60
Finish: White Powdercoat
Product Name: One Light Floor Lamp
UPC: 8322269204
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455533
Product Name W692 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details