Capital Lighting, Inc. W696 Lamps-Floor Lamps 455532

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 55.50 Extension: 17 Bulb Qty: 3 Wattage: 60 Finish: White Powder Coat Product Name: Three Light Floor Lamp UPC: 8322909001 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 55.50 Extension: 17 Bulb Qty: 3 Wattage: 60 Finish: White Powder Coat Product Name: Three Light Floor Lamp UPC: 8322909001 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W696 Lamps-Floor Lamps - 455532 - Capital Lighting, Inc.
Columbus, OH, USA
W696 Lamps-Floor Lamps
455532
W696 Lamps-Floor Lamps 455532
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 55.50 Extension: 17 Bulb Qty: 3 Wattage: 60 Finish: White Powder Coat Product Name: Three Light Floor Lamp UPC: 8322909001 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 55.50
Extension: 17
Bulb
Qty: 3
Wattage: 60
Finish: White Powder Coat
Product Name: Three Light Floor Lamp
UPC: 8322909001
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455532
Product Name W696 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details