Capital Lighting, Inc. W693 Island/Pool Table-3 Light Bar 455531

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Length 13.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 3 Finish: White Powder Coat Product Name: Three Light Pendant UPC: 8322593637 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Length 13.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 3 Finish: White Powder Coat Product Name: Three Light Pendant UPC: 8322593637 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W693 Island/Pool Table-3 Light Bar - 455531 - Capital Lighting, Inc.
Columbus, OH, USA
W693 Island/Pool Table-3 Light Bar
455531
W693 Island/Pool Table-3 Light Bar 455531
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Length 13.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 3 Finish: White Powder Coat Product Name: Three Light Pendant UPC: 8322593637 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.00
Length 13.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 3
Finish: White Powder Coat
Product Name: Three Light Pendant
UPC: 8322593637
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455531
Product Name W693 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details