Capital Lighting, Inc. W694 Mini Pendants-Rod 455530

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Powdercoat Product Name: One Light Pendant UPC: 8322269402 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Powdercoat Product Name: One Light Pendant UPC: 8322269402 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W694 Mini Pendants-Rod - 455530 - Capital Lighting, Inc.
Columbus, OH, USA
W694 Mini Pendants-Rod
455530
W694 Mini Pendants-Rod 455530
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Powdercoat Product Name: One Light Pendant UPC: 8322269402 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Powdercoat
Product Name: One Light Pendant
UPC: 8322269402
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455530
Product Name W694 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details