Capital Lighting, Inc. Z1314 Flush Mounts-Bowl Style 455527

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322814817 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322814817 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
Z1314 Flush Mounts-Bowl Style - 455527 - Capital Lighting, Inc.
Columbus, OH, USA
Z1314 Flush Mounts-Bowl Style
455527
Z1314 Flush Mounts-Bowl Style 455527
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322814817 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: B11 Torpedo
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Flushmount
UPC: 8322814817
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455527
Product Name Z1314 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details