Capital Lighting, Inc. Z1316 Flush Mounts-Bowl Style 455526

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 8322703531 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 8322703531 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
Z1316 Flush Mounts-Bowl Style - 455526 - Capital Lighting, Inc.
Columbus, OH, USA
Z1316 Flush Mounts-Bowl Style
455526
Z1316 Flush Mounts-Bowl Style 455526
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 8322703531 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Flushmount
UPC: 8322703531
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455526
Product Name Z1316 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details