Capital Lighting, Inc. WH730 Lamps-Table Lamps 455519

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Hotel Silvered Glass Product Name: One Light Table Lamp UPC: 8322124220 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Hotel Silvered Glass Product Name: One Light Table Lamp UPC: 8322124220 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
WH730 Lamps-Table Lamps - 455519 - Capital Lighting, Inc.
Columbus, OH, USA
WH730 Lamps-Table Lamps
455519
WH730 Lamps-Table Lamps 455519
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Hotel Silvered Glass Product Name: One Light Table Lamp UPC: 8322124220 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White Hotel Silvered Glass
Product Name: One Light Table Lamp
UPC: 8322124220
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455519
Product Name WH730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details