Capital Lighting, Inc. Z1310 Sconces-Single Glass 455502

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 8322513109 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 8322513109 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1310 Sconces-Single Glass - 455502 - Capital Lighting, Inc.
Columbus, OH, USA
Z1310 Sconces-Single Glass
455502
Z1310 Sconces-Single Glass 455502
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 8322513109 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 8322513109
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455502
Product Name Z1310 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details