Capital Lighting, Inc. 350BL Lamps-Table Lamps 455489

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
350BL Lamps-Table Lamps - 455489 - Capital Lighting, Inc.
Columbus, OH, USA
350BL Lamps-Table Lamps
455489
350BL Lamps-Table Lamps 455489
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 36.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Plaster White Lacquer
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455489
Product Name 350BL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details