Capital Lighting, Inc. 351GN Lamps-Floor Lamps 455482

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
351GN Lamps-Floor Lamps - 455482 - Capital Lighting, Inc.
Columbus, OH, USA
351GN Lamps-Floor Lamps
455482
351GN Lamps-Floor Lamps 455482
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 65.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Plaster White Lacquer
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455482
Product Name 351GN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details