Capital Lighting, Inc. 3307 Lamps-Table Lamps 455475

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3307 Lamps-Table Lamps - 455475 - Capital Lighting, Inc.
Columbus, OH, USA
3307 Lamps-Table Lamps
455475
3307 Lamps-Table Lamps 455475
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crystal
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455475
Product Name 3307 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details