Capital Lighting, Inc. 3303 Lamps-Table Lamps 455473

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Acrylic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Acrylic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3303 Lamps-Table Lamps - 455473 - Capital Lighting, Inc.
Columbus, OH, USA
3303 Lamps-Table Lamps
455473
3303 Lamps-Table Lamps 455473
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Acrylic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Acrylic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455473
Product Name 3303 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details