Capital Lighting, Inc. 3306 Lamps-Accent Lamps 455472

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3306 Lamps-Accent Lamps - 455472 - Capital Lighting, Inc.
Columbus, OH, USA
3306 Lamps-Accent Lamps
455472
3306 Lamps-Accent Lamps 455472
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Crystal
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455472
Product Name 3306 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details