Capital Lighting, Inc. 3323 Lamps-Table Lamps 455463

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3323 Lamps-Table Lamps - 455463 - Capital Lighting, Inc.
Columbus, OH, USA
3323 Lamps-Table Lamps
455463
3323 Lamps-Table Lamps 455463
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Glass W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455463
Product Name 3323 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details