Capital Lighting, Inc. 3324W Lamps-Table Lamps 455462

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3324W Lamps-Table Lamps - 455462 - Capital Lighting, Inc.
Columbus, OH, USA
3324W Lamps-Table Lamps
455462
3324W Lamps-Table Lamps 455462
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Solid Clear Crystal W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455462
Product Name 3324W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details