Capital Lighting, Inc. 3324B Lamps-Table Lamps 455460

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Crystal W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Crystal W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3324B Lamps-Table Lamps - 455460 - Capital Lighting, Inc.
Columbus, OH, USA
3324B Lamps-Table Lamps
455460
3324B Lamps-Table Lamps 455460
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Crystal W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Solid Crystal W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455460
Product Name 3324B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details