Capital Lighting, Inc. 3316 Lamps-Floor Lamps 455448

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
3316 Lamps-Floor Lamps - 455448 - Capital Lighting, Inc.
Columbus, OH, USA
3316 Lamps-Floor Lamps
455448
3316 Lamps-Floor Lamps 455448
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crystal
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455448
Product Name 3316 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details