Capital Lighting, Inc. 3315 Lamps-Table Lamps 455445

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3315 Lamps-Table Lamps - 455445 - Capital Lighting, Inc.
Columbus, OH, USA
3315 Lamps-Table Lamps
455445
3315 Lamps-Table Lamps 455445
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Crystal
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455445
Product Name 3315 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details