Capital Lighting, Inc. 3314 Sconces-Single Candle 455442

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crystal Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crystal Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
3314 Sconces-Single Candle - 455442 - Capital Lighting, Inc.
Columbus, OH, USA
3314 Sconces-Single Candle
455442
3314 Sconces-Single Candle 455442
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crystal Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Crystal
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455442
Product Name 3314 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details