Capital Lighting, Inc. 3329 Lamps-Table Lamps 455437

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3329 Lamps-Table Lamps - 455437 - Capital Lighting, Inc.
Columbus, OH, USA
3329 Lamps-Table Lamps
455437
3329 Lamps-Table Lamps 455437
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.50
Extension: 8.25
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Clear Crystal W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455437
Product Name 3329 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details