Capital Lighting, Inc. 3342B Lamps-Table Lamps 455408

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3342B Lamps-Table Lamps - 455408 - Capital Lighting, Inc.
Columbus, OH, USA
3342B Lamps-Table Lamps
455408
3342B Lamps-Table Lamps 455408
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black Glass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455408
Product Name 3342B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details