Capital Lighting, Inc. 333X Lamps-Table Lamps 455403

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Apple Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Apple Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
333X Lamps-Table Lamps - 455403 - Capital Lighting, Inc.
Columbus, OH, USA
333X Lamps-Table Lamps
455403
333X Lamps-Table Lamps 455403
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Apple Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Apple Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455403
Product Name 333X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details