Capital Lighting, Inc. 3340W Lamps-Table Lamps 455400

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clear Glass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clear Glass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3340W Lamps-Table Lamps - 455400 - Capital Lighting, Inc.
Columbus, OH, USA
3340W Lamps-Table Lamps
455400
3340W Lamps-Table Lamps 455400
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clear Glass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Clear Glass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455400
Product Name 3340W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details