Capital Lighting, Inc. 670 Lamps-Table Lamps 455379

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebony Wood Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebony Wood Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
670 Lamps-Table Lamps - 455379 - Capital Lighting, Inc.
Columbus, OH, USA
670 Lamps-Table Lamps
455379
670 Lamps-Table Lamps 455379
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebony Wood Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ebony Wood
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455379
Product Name 670 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details