Capital Lighting, Inc. 673 Large Chandeliers-Candle 455376

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Ebony Wood Product Name: Eight Light Chandelier Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Ebony Wood Product Name: Eight Light Chandelier Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
673 Large Chandeliers-Candle - 455376 - Capital Lighting, Inc.
Columbus, OH, USA
673 Large Chandeliers-Candle
455376
673 Large Chandeliers-Candle 455376
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Ebony Wood Product Name: Eight Light Chandelier Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 25
Finish: Ebony Wood
Product Name: Eight Light Chandelier
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455376
Product Name 673 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details