Capital Lighting, Inc. 674 Large Chandeliers-Candle 455373

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.75 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Brass Product Name: 12 Light Chandelier Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.75 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Brass Product Name: 12 Light Chandelier Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
674 Large Chandeliers-Candle - 455373 - Capital Lighting, Inc.
Columbus, OH, USA
674 Large Chandeliers-Candle
455373
674 Large Chandeliers-Candle 455373
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.75 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Brass Product Name: 12 Light Chandelier Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 34.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Brass
Product Name: 12 Light Chandelier
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455373
Product Name 674 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details