Capital Lighting, Inc. 677 Lamps-Table Lamps 455372

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
677 Lamps-Table Lamps - 455372 - Capital Lighting, Inc.
Columbus, OH, USA
677 Lamps-Table Lamps
455372
677 Lamps-Table Lamps 455372
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Crystal
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455372
Product Name 677 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details