Capital Lighting, Inc. 676 Lamps-Table Lamps 455371

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
676 Lamps-Table Lamps - 455371 - Capital Lighting, Inc.
Columbus, OH, USA
676 Lamps-Table Lamps
455371
676 Lamps-Table Lamps 455371
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455371
Product Name 676 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details