Capital Lighting, Inc. 9000 Lamps-Table Lamps 455328

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9000 Lamps-Table Lamps - 455328 - Capital Lighting, Inc.
Columbus, OH, USA
9000 Lamps-Table Lamps
455328
9000 Lamps-Table Lamps 455328
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Gold Leaf
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455328
Product Name 9000 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details